Nexperia B.V. 8-channel analog multiplexer/demultiplexer 74LV4051D,118

Description
The 74LV4051 is an 8-channel analog multiplexer/demultip lexer with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). It is a low-voltage Si-gate CMOS device that is pin and function compatible with 74HC4051 and 74HCT4051. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. VCC and GND are the supply voltage pins for the digital control inputs (S0 to S2, and E). The VCC to GND ranges are 1.0 V to 6.0 V. The analog inputs/outputs (Y0 to Y7, and Z) can swing between VCC as a positive limit and VEE as a negative limit. VCC - VEE may not exceed 6.0 V. For operation as a digital multiplexer/demultip lexer, VEE is connected to GND (typically ground). Features and benefits Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 80 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LV4051 is an 8-channel analog multiplexer/demultip lexer with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). It is a low-voltage Si-gate CMOS device that is pin and function compatible with 74HC4051 and 74HCT4051. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. VCC and GND are the supply voltage pins for the digital control inputs (S0 to S2, and E). The VCC to GND ranges are 1.0 V to 6.0 V. The analog inputs/outputs (Y0 to Y7, and Z) can swing between VCC as a positive limit and VEE as a negative limit. VCC - VEE may not exceed 6.0 V. For operation as a digital multiplexer/demultip lexer, VEE is connected to GND (typically ground). Features and benefits Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 80 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer - 74LV4051D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer
74LV4051D,118
8-channel analog multiplexer/demultiplexer 74LV4051D,118
The 74LV4051 is an 8-channel analog multiplexer/demultip lexer with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). It is a low-voltage Si-gate CMOS device that is pin and function compatible with 74HC4051 and 74HCT4051. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. VCC and GND are the supply voltage pins for the digital control inputs (S0 to S2, and E). The VCC to GND ranges are 1.0 V to 6.0 V. The analog inputs/outputs (Y0 to Y7, and Z) can swing between VCC as a positive limit and VEE as a negative limit. VCC - VEE may not exceed 6.0 V. For operation as a digital multiplexer/demultip lexer, VEE is connected to GND (typically ground). Features and benefits Optimized for low-voltage applications: 1.0 V to 6.0 V Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Low ON resistance: 145 Ω (typical) at VCC - VEE = 2.0 V 80 Ω (typical) at VCC - VEE = 3.0 V 60 Ω (typical) at VCC - VEE = 4.5 V Logic level translation: To enable 3 V logic to communicate with ±3 V analog signals Typical ‘break before make’ built in ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV4051 is an 8-channel analog multiplexer/demultiplexer with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). It is a low-voltage Si-gate CMOS device that is pin and function compatible with 74HC4051 and 74HCT4051. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2.

VCC and GND are the supply voltage pins for the digital control inputs (S0 to S2, and E). The VCC to GND ranges are 1.0 V to 6.0 V. The analog inputs/outputs (Y0 to Y7, and Z) can swing between VCC as a positive limit and VEE as a negative limit. VCC - VEE may not exceed 6.0 V. For operation as a digital multiplexer/demultiplexer, VEE is connected to GND (typically ground).

Features and benefits

  • Optimized for low-voltage applications: 1.0 V to 6.0 V
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Low ON resistance:
    • 145 Ω (typical) at VCC - VEE = 2.0 V
    • 80 Ω (typical) at VCC - VEE = 3.0 V
    • 60 Ω (typical) at VCC - VEE = 4.5 V
  • Logic level translation:
    • To enable 3 V logic to communicate with ±3 V analog signals
  • Typical ‘break before make’ built in
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - 765609-74LV4051D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118
765609-74LV4051D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 765609-74LV4051D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765609-74LV4051D,118 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Operating Supply Voltage: 1 V ~ 6 V -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Channel Capacitance (CS(off), CD(off)): 3.5pF Family Name: 74LV4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO On-State Resistance (Maximum): 85 Ohm Switch Time (Ton, Toff) (Maximum): 34ns, 29ns Current - Leakage (IS(off)) (Maximum): 2μA Alternative Parts (Cross-Reference): ADG758BCP; ADG758BCP-REEL7; ADG758BCP-REEL; Introduction Date: July 15, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765609-74LV4051D,118
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 1 V ~ 6 V
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Channel Capacitance (CS(off), CD(off)): 3.5pF
Family Name: 74LV4051
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
On-State Resistance (Maximum): 85 Ohm
Switch Time (Ton, Toff) (Maximum): 34ns, 29ns
Current - Leakage (IS(off)) (Maximum): 2μA
Alternative Parts (Cross-Reference): ADG758BCP; ADG758BCP-REEL7; ADG758BCP-REEL;
Introduction Date: July 15, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-5976-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-5976-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-5976-6-ND
1 Circuit IC Switch 8:1 85Ohm 16-SO

1 Circuit IC Switch 8:1 85Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-5976-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-5976-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-5976-2-ND
1 Circuit IC Switch 8:1 85Ohm 16-SO

1 Circuit IC Switch 8:1 85Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-5976-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-5976-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-5976-1-ND
1 Circuit IC Switch 8:1 85Ohm 16-SO

1 Circuit IC Switch 8:1 85Ohm 16-SO

Buy Now Datasheet
Singapore, Singapore
85OHM Analog Switch and Multiplexer IC
747-74LV4051D,118
85OHM Analog Switch and Multiplexer IC 747-74LV4051D,118
IC MUX 8:1 85OHM 16SO Product overview: 74LV4051D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4051D,118 can be used for catalog matching and distributor lookup.

IC MUX 8:1 85OHM 16SO Product overview: 74LV4051D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74LV4051D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LV4051D,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74LV4051D,118
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LV4051D,118
Analog Switches, Multiplexers, Demultiplexers 74LV4051D,118
1 Circuit IC Switch 8:1 85Ohm 16-SO

1 Circuit IC Switch 8:1 85Ohm 16-SO

Buy Now Datasheet
Analogue Mux/demux, 8 Nexperia - 74AH2682 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Nexperia
74AH2682
Analogue Mux/demux, 8 Nexperia 74AH2682
ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LV4051D,118 765609-74LV4051D,118 1727-5976-6-ND 747-74LV4051D,118 74LV4051D,118 74LV4051D,118 74AH2682
Product Name 8-channel analog multiplexer/demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 Analog Switches, Multiplexers, Demultiplexers 85OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Nexperia
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 7 volts 1 to 6 volts 1 to 6 volts 3.3 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC Tape & Reel (TR) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-6997-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-5943-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AHCT157D,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers