Nexperia B.V. Signal Switches, Multiplexers, Decoders 74HCT4514D,653

Description
Decoder/Demultiplexe r 1 x 4:16 24-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 1727-2061-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-2061-2-ND
Signal Switches, Multiplexers, Decoders 1727-2061-2-ND
Decoder/Demultiplexe r 1 x 4:16 24-SO

Decoder/Demultiplexer 1 x 4:16 24-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 - 1008811-74HCT4514D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653
1008811-74HCT4514D,653
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 1008811-74HCT4514D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008811-74HCT4514D,6 53 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008811-74HCT4514D,653
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
Analog Switch and Multiplexer IC
743-74HCT4514D,653
Analog Switch and Multiplexer IC 743-74HCT4514D,653
74HC(T)4514 - 4-to-16 line decoder/demultiplexe r with input latches SOP 24-Pin Product overview: 74HCT4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT4514D,653 can be used for catalog matching and distributor lookup.

74HC(T)4514 - 4-to-16 line decoder/demultiplexer with input latches SOP 24-Pin Product overview: 74HCT4514D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT4514D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT4514D,653
Logic - Signal Switches, Multiplexers, Decoders 74HCT4514D,653
IC DECODER/DEMUX 1X4:16 24SO

IC DECODER/DEMUX 1X4:16 24SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-2061-2-ND 1008811-74HCT4514D,653 743-74HCT4514D,653 74HCT4514D,653
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Analog Switch and Multiplexer IC - 743-74CBT16212CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 3.6 volts
View Details
3 suppliers