Nexperia B.V. 14-stage binary ripple counter with oscillator 74HCT4060BQ-Q100,1

Description
The 74HC4060-Q100; 74HCT4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060-Q100: CMOS level For 74HCT4060-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet
Description
The 74HC4060-Q100; 74HCT4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060-Q100: CMOS level For 74HCT4060-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter with oscillator - 74HCT4060BQ-Q100,1 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter with oscillator
74HCT4060BQ-Q100,1
14-stage binary ripple counter with oscillator 74HCT4060BQ-Q100,1
The 74HC4060-Q100; 74HCT4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B All active components on chip RC or crystal oscillator configuration Input levels: For 74HC4060-Q100: CMOS level For 74HCT4060-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Control counters Timers Frequency dividers Time-delay circuits

The 74HC4060-Q100; 74HCT4060-Q100 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • All active components on chip
  • RC or crystal oscillator configuration
  • Input levels:
    • For 74HC4060-Q100: CMOS level
    • For 74HCT4060-Q100: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Control counters
  • Timers
  • Frequency dividers
  • Time-delay circuits
Supplier's Site Datasheet
Counters, Dividers - 1727-7997-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7997-2-ND
Counters, Dividers 1727-7997-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7997-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7997-6-ND
Counters, Dividers 1727-7997-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7997-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7997-1-ND
Counters, Dividers 1727-7997-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4060BQ-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4060BQ-Q100,1
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4060BQ-Q100,1
IC BINARY COUNTER 14BIT 16DHVQFN

IC BINARY COUNTER 14BIT 16DHVQFN

Supplier's Site
Counters, Dividers - 74HCT4060BQ-Q100,1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4060BQ-Q100,1
Counters, Dividers 74HCT4060BQ-Q100,1
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Counters, Dividers - 74HCT4060BQ-Q100,1 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4060BQ-Q100,1
Logic - Counters, Dividers 74HCT4060BQ-Q100,1
IC BINARY RIPPLE COUNT 16DHVQFN

IC BINARY RIPPLE COUNT 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4060BQ-Q100,1 1727-7997-2-ND 74HCT4060BQ-Q100,1 74HCT4060BQ-Q100,1 74HCT4060BQ-Q100,1
Product Name 14-stage binary ripple counter with oscillator Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage +7 4.5 V ~ 5.5 V
Package Type SOT763-1 SOT763-1 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-2864-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
 - HEF4520BT,652 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SO16
View Details
5 suppliers
Logic Family / Base Number Nexperia - 27AC6290 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type SOIC
View Details
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
7 suppliers