Nexperia B.V. Signal Switches, Multiplexers, Decoders 74HCT154D,653

Description
Decoder/Demultiplexe r 1 x 4:16 24-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 1727-4089-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4089-2-ND
Signal Switches, Multiplexers, Decoders 1727-4089-2-ND
Decoder/Demultiplexe r 1 x 4:16 24-SO

Decoder/Demultiplexer 1 x 4:16 24-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653 - 765482-74HCT154D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653
765482-74HCT154D,653
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653 765482-74HCT154D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765482-74HCT154D,653 Series: 74HCT Packaging: Reel package Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 125°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74HCT154 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): 74HCT154N,652; 74HCT154N; 74HCT154BQ,115; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765482-74HCT154D,653
Series: 74HCT
Packaging: Reel package
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74HCT154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): 74HCT154N,652; 74HCT154N; 74HCT154BQ,115;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT154D,653
Logic - Signal Switches, Multiplexers, Decoders 74HCT154D,653
IC DECODER/DEMUX 1X4:16 24SO

IC DECODER/DEMUX 1X4:16 24SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-4089-2-ND 765482-74HCT154D,653 74HCT154D,653
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154D,653 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913974 - RS Components, Ltd.
Specs
Configuration Quad DPDT
Package Type Tqfn
Number of Pins 36
View Details
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRG4Q1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3312-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers