Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008626-74HCT153D,65
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 2 X 4:1 16-SO
Multiplexer 2 x 4:1 16-SO
IC MULTIPLEXER 2 X 4:1 16-SO
IC MULTIPLEXER 2 X 4:1 16SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1008626-74HCT153D,653 | 1727-74HCT153D,653DKR-ND | 74HCT153D,653 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT153D,653 | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts |