Nexperia B.V. 8-channel analog multiplexer/demultiplexer with injection-current effect control 74HC4851BQ,115

Description
The 74HC4851; 74HCT4851 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851; 74HCT4851 are 8-channel analog multiplexers/demulti plexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). The devices feature injection-current effect control, which has excellent value in automotive applications where voltages in excess of the supply voltage are common. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. The injection-current effect control allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel. This eliminates the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Features and benefits Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4851 ESD protection: HBM JESD22-A114E exceeds 2000 V CDM JESD22-C101C exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4851; 74HCT4851 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851; 74HCT4851 are 8-channel analog multiplexers/demulti plexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). The devices feature injection-current effect control, which has excellent value in automotive applications where voltages in excess of the supply voltage are common. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. The injection-current effect control allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel. This eliminates the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Features and benefits Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4851 ESD protection: HBM JESD22-A114E exceeds 2000 V CDM JESD22-C101C exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer with injection-current effect control
74HC4851BQ,115
8-channel analog multiplexer/demultiplexer with injection-current effect control 74HC4851BQ,115
The 74HC4851; 74HCT4851 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A. The 74HC4851; 74HCT4851 are 8-channel analog multiplexers/demulti plexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). The devices feature injection-current effect control, which has excellent value in automotive applications where voltages in excess of the supply voltage are common. With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2. The injection-current effect control allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel. This eliminates the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range. Features and benefits Injection-current cross coupling < 1 mV/mA Wide supply voltage range from 2.0 V to 6.0 V for 74HC4851 ESD protection: HBM JESD22-A114E exceeds 2000 V CDM JESD22-C101C exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II level A Low ON-state resistance: 400 Ω (typical) at VCC = 2.0 V 215 Ω (typical) at VCC = 3.0 V 120 Ω (typical) at VCC = 3.3 V 76 Ω (typical) at VCC = 4.5 V 59 Ω (typical) at VCC = 6.0 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4851; 74HCT4851 are high-speed Si-gate CMOS devices and are specified in compliance with JEDEC standard no. 7A.

The 74HC4851; 74HCT4851 are 8-channel analog multiplexers/demultiplexers with three digital select inputs (S0 to S2), an active-LOW enable input (E), eight independent inputs/outputs (Y0 to Y7) and a common input/output (Z). The devices feature injection-current effect control, which has excellent value in automotive applications where voltages in excess of the supply voltage are common.

With ELOW, one of the eight switches is selected (low impedance ON-state) by S0 to S2. With EHIGH, all switches are in the high-impedance OFF-state, independent of S0 to S2.

The injection-current effect control allows signals at disabled analog input channels to exceed the supply voltage without affecting the signal of the enabled analog channel. This eliminates the need for external diode/resistor networks typically used to keep the analog channel signals within the supply-voltage range.

Features and benefits

  • Injection-current cross coupling < 1 mV/mA
  • Wide supply voltage range from 2.0 V to 6.0 V for 74HC4851
  • ESD protection:
    • HBM JESD22-A114E exceeds 2000 V
    • CDM JESD22-C101C exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II level A
  • Low ON-state resistance:
    • 400 Ω (typical) at VCC = 2.0 V
    • 215 Ω (typical) at VCC = 3.0 V
    • 120 Ω (typical) at VCC = 3.3 V
    • 76 Ω (typical) at VCC = 4.5 V
    • 59 Ω (typical) at VCC = 6.0 V

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4851BQ,115CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4851BQ,115CT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4851BQ,115CT-ND
1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4851BQ,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4851BQ,115DKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4851BQ,115DKR-ND
1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4851BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4851BQ,115TR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4851BQ,115TR-ND
1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Singapore, Singapore
QFN Analog Switch and Multiplexer IC
747-74HC4851BQ,115
QFN Analog Switch and Multiplexer IC 747-74HC4851BQ,115
74HC_HCT4851 - 8-channel analog multiplexer/demultip lexer with injection-current effectntttcontrol QFN 16-Pin Product overview: 74HC4851BQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4851BQ,115 can be used for catalog matching and distributor lookup.

74HC_HCT4851 - 8-channel analog multiplexer/demultiplexer with injection-current effectntttcontrol QFN 16-Pin Product overview: 74HC4851BQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4851BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, 8 Nexperia - 74AH2474 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Nexperia
74AH2474
Analogue Mux/demux, 8 Nexperia 74AH2474
ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 8:1, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4851BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4851BQ,115
Analog Switches, Multiplexers, Demultiplexers 74HC4851BQ,115
1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

1 Circuit IC Switch 8:1 195Ohm 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851BQ,115 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4851BQ,115
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4851BQ,115
IC MUX/DEMUX 8X1 16DHVQFN

IC MUX/DEMUX 8X1 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4851BQ,115 1727-74HC4851BQ,115CT-ND 747-74HC4851BQ,115 74AH2474 74HC4851BQ,115 74HC4851BQ,115
Product Name 8-channel analog multiplexer/demultiplexer with injection-current effect control Analog Switches, Multiplexers, Demultiplexers QFN Analog Switch and Multiplexer IC Analogue Mux/demux, 8 Nexperia Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 7 volts 2 to 6 volts 2 to ? volts
Package Type SOT763-1 SOT763-1 16-VFQFN 16-VFQFN Exposed Pad
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
8 suppliers
Analog Switch and Multiplexer IC - 743-74HC153D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HC157BQ-Q100,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
2 suppliers
74Hc4051D/sot109/so16 Rohs Compliant Nexperia - 26AC8660 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details