Nexperia B.V. Analog Switch and Multiplexer IC 74HC4053D

Description
Single-Ended Multiplexer, 3 Func, 1 Channel, CMOS, PDSO16 Product overview: 74HC4053D from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single-Ended Multiplexer, 3 Func, 1 Channel, CMOS, PDSO16 Product overview: 74HC4053D from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HC4053D
Analog Switch and Multiplexer IC 747-74HC4053D
Single-Ended Multiplexer, 3 Func, 1 Channel, CMOS, PDSO16 Product overview: 74HC4053D from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D can be used for catalog matching and distributor lookup.

Single-Ended Multiplexer, 3 Func, 1 Channel, CMOS, PDSO16 Product overview: 74HC4053D from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4053D can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Nexperia - 11N8542 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Nexperia
11N8542
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Nexperia 11N8542
ANALOG MUX/DMUX, TRI 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MUX/DMUX, TRI 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 10V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-74HC4053D 11N8542
Product Name Analog Switch and Multiplexer IC Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Nexperia
Operating Temperature -40 C (-40 F)
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139PC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 216290 - RS Components, Ltd.
Specs
Number of Pins 10
View Details