Nexperia B.V. Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia 74HC4050PW,118

Description
BUFFER NON-INVERTER, SINGLE, TSSOP-16; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
BUFFER NON-INVERTER, SINGLE, TSSOP-16; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia - 85X2937 - Newark, An Avnet Company
Chicago, IL, United States
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia
85X2937
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia 85X2937
BUFFER NON-INVERTER, SINGLE, TSSOP-16; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUFFER NON-INVERTER, SINGLE, TSSOP-16; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 85X2937
Product Name Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products