Nexperia B.V. Analog Switches, Multiplexers, Demultiplexers 74HC4016D,653

Description
4 Circuit IC Switch 1:1 120Ohm 14-SO
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 120Ohm 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 1727-5955-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-5955-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-5955-2-ND
4 Circuit IC Switch 1:1 120Ohm 14-SO

4 Circuit IC Switch 1:1 120Ohm 14-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 - 1008424-74HC4016D,653 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653
1008424-74HC4016D,653
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 1008424-74HC4016D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008424-74HC4016D,65 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 9 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 28ns, 22ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008424-74HC4016D,653
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 9 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 2 V to 10 V
Max Switch Time (Ton,Toff): 28ns, 22ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4016D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4016D,653
IC SWITCH QUAD SPST 14SOIC

IC SWITCH QUAD SPST 14SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4016D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4016D,653
4 Circuit IC Switch 1:1 120Ohm 14-SO

4 Circuit IC Switch 1:1 120Ohm 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-5955-2-ND 1008424-74HC4016D,653 74HC4016D,653 74HC4016D,653
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts 2 to 10 volts
Ron 120 ohms 9 ohms 120 ohms
Bandwidth 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC157DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913968 - RS Components, Ltd.
Specs
Configuration 2 x 4:1
Package Type SOIC; Soic
Number of Pins 16
View Details