Nexperia B.V. Quad 2-input multiplexer; 3-state 74HC257PW,118

Description
The 74HC257; 74HCT257 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257: CMOS level For 74HCT257: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC257; 74HCT257 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257: CMOS level For 74HCT257: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC257PW is a quad 2-input multiplexer with 3-state outputs in a TSSOP16 package, 4.4 mm body width. It operates from 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. Inputs include clamp diodes for interfacing to voltages exceeding VCC. It complies with JESD8C (2.7 V to 3.6 V) and JESD7A (2.0 V to 6.0 V) standards, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Datasheet Summary
Powered by GS/AI

The 74HC257PW is a quad 2-input multiplexer with 3-state outputs in a TSSOP16 package, 4.4 mm body width. It operates from 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. Inputs include clamp diodes for interfacing to voltages exceeding VCC. It complies with JESD8C (2.7 V to 3.6 V) and JESD7A (2.0 V to 6.0 V) standards, supports CMOS input levels, and is specified for operation from -40 °C to +125 °C. ESD protection exceeds 2000 V HBM (ANSI/ESDA/JEDEC JS-001 class 2) and 1000 V CDM (ANSI/ESDA/JEDEC JS-002 class C3).

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer; 3-state - 74HC257PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer; 3-state
74HC257PW,118
Quad 2-input multiplexer; 3-state 74HC257PW,118
The 74HC257; 74HCT257 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257: CMOS level For 74HCT257: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC257; 74HCT257 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Non-inverting data path
  • 3-state outputs interface directly with system bus
  • Input levels:
    • For 74HC257: CMOS level
    • For 74HCT257: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HC257PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HC257PW,118
Signal Switches, Multiplexers, Decoders 74HC257PW,118
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Mux, Quad, 8 I/p, Tssop-16; Logic Family / Base Number Nexperia - 85X2913 - Newark, An Avnet Company
Chicago, IL, United States
Mux, Quad, 8 I/p, Tssop-16; Logic Family / Base Number Nexperia
85X2913
Mux, Quad, 8 I/p, Tssop-16; Logic Family / Base Number Nexperia 85X2913
MUX, QUAD, 8 I/P, TSSOP-16; Logic Family / Base Number:74HC257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MUX, QUAD, 8 I/P, TSSOP-16; Logic Family / Base Number:74HC257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC257PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC257PW,118
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC257PW,118
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC257PW,118 74HC257PW,118 85X2913 74HC257PW,118
Product Name Quad 2-input multiplexer; 3-state Signal Switches, Multiplexers, Decoders Mux, Quad, 8 I/p, Tssop-16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7 2V ~ 6V 6V
Package Type SOT403-1 SOT403-1 SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; TSSOP SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC138APW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 74HC4351D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Logic Family CMOS
View Details
 - 74HC4051PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403-1
View Details
Quad 2-input multiplexer - 74AHC157D,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
4 suppliers