Nexperia B.V. Dual 4-input multiplexer; 3-state 74HC253PWHL

Description
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers
Request a Quote Datasheet
Description
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-input multiplexer; 3-state - 74HC253PWHL - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-input multiplexer; 3-state
74HC253PWHL
Dual 4-input multiplexer; 3-state 74HC253PWHL
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers

The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Non-inverting data path
  • 3-state outputs interface directly with system bus
  • Common select inputs
  • Separate output enable inputs
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC253: CMOS level
    • For 74HCT253: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Data selectors
  • Data multiplexers
Supplier's Site Datasheet
 - 74HC253PWHL - Rochester Electronics
Newburyport, MA, United States
Dual 4-input multiplexer; 3-state

Dual 4-input multiplexer; 3-state

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC253PWHL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC253PWHL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC253PWHL
74HC253PW/SOT403/TSS OP16

74HC253PW/SOT403/TSSOP16

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC253PWHL 74HC253PWHL 74HC253PWHL
Product Name Dual 4-input multiplexer; 3-state Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3245PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC139DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Quad 2-input multiplexer; 3-state - 74AHC257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC138D/AU118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details