Nexperia B.V. Dual 4-input multiplexer; 3-state 74HC253D,653

Description
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers
Request a Quote
Description
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC253D is a dual 4-input multiplexer with 3-state outputs, designed for data selection and multiplexing applications. It is packaged in a SO16 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device operates from a supply voltage of 2.0 V to 6.0 V, features CMOS input levels, and includes clamp diodes on inputs for interfacing with voltages above VCC. The outputs enable direct interface with system buses, and shared select inputs S0 and S1 control both multiplexers. Output enable inputs (1OE and 2OE) are active LOW and place outputs in a high-impedance state when asserted. Latch-up performance exceeds 100 mA per JESD78 Class II Level B. ESD protection complies with ANSI/ESDA/JEDEC JS-001 (HBM: >2000 V) and JS-002 (CDM: >1000 V). The device complies with JEDEC standards JESD8C and JESD7A.

Datasheet Summary
Powered by GS/AI

The 74HC253D is a dual 4-input multiplexer with 3-state outputs, designed for data selection and multiplexing applications. It is packaged in a SO16 plastic small outline package with a body width of 3.9 mm and operates over a temperature range of -40 °C to +125 °C. The device operates from a supply voltage of 2.0 V to 6.0 V, features CMOS input levels, and includes clamp diodes on inputs for interfacing with voltages above VCC. The outputs enable direct interface with system buses, and shared select inputs S0 and S1 control both multiplexers. Output enable inputs (1OE and 2OE) are active LOW and place outputs in a high-impedance state when asserted. Latch-up performance exceeds 100 mA per JESD78 Class II Level B. ESD protection complies with ANSI/ESDA/JEDEC JS-001 (HBM: >2000 V) and JS-002 (CDM: >1000 V). The device complies with JEDEC standards JESD8C and JESD7A.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-input multiplexer; 3-state - 74HC253D,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-input multiplexer; 3-state
74HC253D,653
Dual 4-input multiplexer; 3-state 74HC253D,653
The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Non-inverting data path 3-state outputs interface directly with system bus Common select inputs Separate output enable inputs Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC253: CMOS level For 74HCT253: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Data selectors Data multiplexers

The 74HC253; 74HCT253 is a dual 4-bit multiplexer, each with four binary inputs (nI0 to nI3), an output enable input (nOE) and shared select inputs (S0 and S1). One of the four binary inputs is selected by the select inputs and routed to the output nY. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Non-inverting data path
  • 3-state outputs interface directly with system bus
  • Common select inputs
  • Separate output enable inputs
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC253: CMOS level
    • For 74HCT253: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Data selectors
  • Data multiplexers
Supplier's Site Datasheet
 - 74HC253D,653 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HC253D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HC253D,653
Signal Switches, Multiplexers, Decoders 74HC253D,653
Multiplexer 2 x 4:1 16-SO

Multiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC253D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC253D,653
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC253D,653
IC MULTIPLEXER 2 X 4:1 16SO

IC MULTIPLEXER 2 X 4:1 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC253D,653 74HC253D,653 74HC253D,653 74HC253D,653
Product Name Dual 4-input multiplexer; 3-state Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0 2V ~ 6V
Package Type SOT109-1 SOT109-1 SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4851D-Q100,11 - Rochester Electronics
Specs
Package Type SOT109
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74HC251DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC238DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers