- Trained on our vast library of engineering resources.

Nexperia B.V. 2-input EXCLUSIVE-OR gate 74HC1G86GW-Q100H

Description
The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC1G86-Q100: CMOS level For 74HCT1G86-Q100: TTL level CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74HC1G86GW-Q100H - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74HC1G86GW-Q100H
2-input EXCLUSIVE-OR gate 74HC1G86GW-Q100H
The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC1G86-Q100: CMOS level For 74HCT1G86-Q100: TTL level CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)

The 74HC1G86-Q100; 74HCT1G86-Q100 is a single 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC1G86-Q100: CMOS level
    • For 74HCT1G86-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Symmetrical output impedance
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Gates and Inverters - 74HC1G86GW-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC1G86GW-Q100H
Gates and Inverters 74HC1G86GW-Q100H
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC1G86GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC1G86GW-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC1G86GW-Q100H
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site
Logic - Logic - Gates and Inverters - 74HC1G86GW-Q100H - 857844-74HC1G86GW-Q100H - Win Source Electronics
Yishun, Singapore
Logic - Logic - Gates and Inverters - 74HC1G86GW-Q100H
857844-74HC1G86GW-Q100H
Logic - Logic - Gates and Inverters - 74HC1G86GW-Q100H 857844-74HC1G86GW-Q100H
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857844-74HC1G86GW-Q1 00H Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Features: XOR (Exclusive OR) IC 1 Channel - 5-TSSOP Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: 74HC1G86 Categories: Integrated Circuits (ICs) Case / Package: 5-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857844-74HC1G86GW-Q100H
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: XOR (Exclusive OR) IC 1 Channel - 5-TSSOP
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC1G86
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC1G86GW-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G86GW-Q100HTR-ND
Gates and Inverters 1727-74HC1G86GW-Q100HTR-ND
XOR (Exclusive OR) IC 1 Channel 5-TSSOP

XOR (Exclusive OR) IC 1 Channel 5-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC1G86GW-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G86GW-Q100HDKR-ND
Gates and Inverters 1727-74HC1G86GW-Q100HDKR-ND
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC1G86GW-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G86GW-Q100HCT-ND
Gates and Inverters 1727-74HC1G86GW-Q100HCT-ND
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC1G86GW-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC1G86GW-Q100H
Logic - Gates and Inverters 74HC1G86GW-Q100H
IC GATE XOR 1CH 2-INP 5TSSOP

IC GATE XOR 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC1G86GW-Q100H
Logic Gates 74HC1G86GW-Q100H
Logic Gates 74HC1G86GW-Q100/UMT5 /REEL 7" Q

Logic Gates 74HC1G86GW-Q100/UMT5/REEL 7" Q

Supplier's Site Datasheet
 - 74HC1G86GW-Q100H - Rochester Electronics
Newburyport, MA, United States
74HC1G86 - 2-input EXCLUSIVE-OR gate

74HC1G86 - 2-input EXCLUSIVE-OR gate

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Rochester Electronics
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC1G86GW-Q100H 74HC1G86GW-Q100H 74HC1G86GW-Q100H 857844-74HC1G86GW-Q100H 1727-74HC1G86GW-Q100HTR-ND 74HC1G86GW-Q100H 74HC1G86GW-Q100H 74HC1G86GW-Q100H
Product Name 2-input EXCLUSIVE-OR gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Logic - Gates and Inverters - 74HC1G86GW-Q100H Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR XOR; XOR (Exclusive OR) XOR NOT XOR NOT; XOR OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family CMOS
Propagation Delay 9 ns 23 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHCT86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
7 suppliers
Quad 2-input NAND gate - 74ALVC00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.65 - 3.6
Logic Family TTL; TTL
View Details
5 suppliers
Low-power triple Schmitt trigger - 74AUP3G17DCH - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details
Quad 2-input NAND Schmitt trigger - 74HC132D-Q100,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
7 suppliers