Nexperia B.V. Counter ICs 74HC164D,653

Description
Counter Shift Registers,74HC164D,6 53
Request a Quote
Description
Counter Shift Registers,74HC164D,6 53
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 2194252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194252P
Counter ICs 2194252P
Counter Shift Registers,74HC164D,6 53

Counter Shift Registers,74HC164D,653

Supplier's Site
Counter ICs - 2194252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194252
Counter ICs 2194252
Counter Shift Registers,74HC164D,6 53

Counter Shift Registers,74HC164D,653

Supplier's Site
Counter ICs - 2194251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194251
Counter ICs 2194251
Counter Shift Registers,74HC164D,6 53

Counter Shift Registers,74HC164D,653

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 2194252P
Product Name Counter ICs
Logic Family HCMOS; 74HC
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS193FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
2 suppliers
5 Stage Johnson Decade Counter, Dip16; Logic Family / Base Number Nexperia - 10WX5399 - Newark, An Avnet Company
Specs
Counter Type Decade, Johnson
Supply Voltage 4.5V
Package Type DIP
View Details
Logic - Counters, Dividers - 74HC161PW112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details