Nexperia B.V. Counters, Dividers 74HC161DB,112

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 1727-3241-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-3241-ND
Counters, Dividers 1727-3241-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC161DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC161DB,112
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC161DB,112
IC BINARY COUNTER 4-BIT 16SSOP

IC BINARY COUNTER 4-BIT 16SSOP

Supplier's Site
Counters, Dividers - 74HC161DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC161DB,112
Counters, Dividers 74HC161DB,112
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1727-3241-ND 74HC161DB,112 74HC161DB,112
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)" SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC93DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 108 MHz
View Details
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 54ACT163WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 90 MHz
View Details
2 suppliers
Counters, Dividers - 74HC4060BQ115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Clock Frequency 95 MHz
View Details