Nexperia B.V. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC138DB,112

Description
IC DECODER/DEMUX 1X3:8 16SSOP
Description
IC DECODER/DEMUX 1X3:8 16SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC138DB,112 is a 3-to-8 line decoder/demultiplexer from Quarktwin Technology Ltd. It decodes three binary weighted address inputs (A0, A1, A2) into eight mutually exclusive outputs (Y0 to Y7). The device includes three enable inputs (E1, E2, E3), allowing for flexible control of the outputs, which will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This feature enables easy parallel expansion to a 1-of-32 decoder configuration using multiple '138 ICs. The product operates within a wide supply voltage range of 2.0 to 6.0 V and is designed with CMOS technology for low power dissipation and high noise immunity. It also features input clamp diodes, which facilitate interfacing with voltages exceeding V_CC using current limiting resistors. The 74HC138DB,112 is specified for operation over a temperature range of -40 °C to +125 °C and offers ESD protection exceeding 2000 V for HBM and 200 V for MM. Multiple package options are available, including SO16, TSSOP16, and DHVQFN16 configurations.

Datasheet Summary
Powered by GS/AI

The 74HC138DB,112 is a 3-to-8 line decoder/demultiplexer from Quarktwin Technology Ltd. It decodes three binary weighted address inputs (A0, A1, A2) into eight mutually exclusive outputs (Y0 to Y7). The device includes three enable inputs (E1, E2, E3), allowing for flexible control of the outputs, which will be HIGH unless E1 and E2 are LOW and E3 is HIGH. This feature enables easy parallel expansion to a 1-of-32 decoder configuration using multiple '138 ICs. The product operates within a wide supply voltage range of 2.0 to 6.0 V and is designed with CMOS technology for low power dissipation and high noise immunity. It also features input clamp diodes, which facilitate interfacing with voltages exceeding V_CC using current limiting resistors. The 74HC138DB,112 is specified for operation over a temperature range of -40 °C to +125 °C and offers ESD protection exceeding 2000 V for HBM and 200 V for MM. Multiple package options are available, including SO16, TSSOP16, and DHVQFN16 configurations.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC138DB,112
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC138DB,112
IC DECODER/DEMUX 1X3:8 16SSOP

IC DECODER/DEMUX 1X3:8 16SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74HC138DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HC138DB,112
Signal Switches, Multiplexers, Decoders 74HC138DB,112
Decoder/Demultiplexe r 1 x 3:8 16-SSOP

Decoder/Demultiplexer 1 x 3:8 16-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74HC138DB,112 74HC138DB,112
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4351DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT339
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F151/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers