The 74CBTLV3245BQ is an 8-bit bus switch with a single output enable input, designed for signal routing between digital bus lines. It is packaged in a DHVQFN20 case with dimensions of 2.5 × 4.5 × 0.85 mm. The device operates from a supply voltage of 2.3 V to 3.6 V and is specified for ambient temperatures from -40 °C to +125 °C. It features 5 Ω switch resistance, rail-to-rail switching, IOFF circuitry for partial power-down operation, and complies with JEDEC standards JESD8-5 and JESD8-B/JESD36. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (>2000 V HBM) and JS-002 class C3 (>1000 V CDM). Latch-up performance exceeds 250 mA per JESD78B Class I level A.
The 74CBTLV3245 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.
Features and benefits
Bus Switch 1-Element CMOS 8-IN 20-Pin DHVQFN EP T/R Product overview: 74CBTLV3245BQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV3245BQ,11
Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
IC BUS SWITCH 8 X 1:1 20DHVQFN
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74CBTLV3245BQ,115 | 743-74CBTLV3245BQ,115 | 1727-6906-2-ND | 74CBTLV3245BQ,115 |
| Product Name | 8-bit bus switch with output enable | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Features | On-Chip ESD Protection | |||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 4.6 volts | 2.3 to ? volts | ||
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |