Nexperia B.V. Translators, Level Shifters 74AVC2T45DC-Q100H

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 1727-8383-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8383-2-ND
Translators, Level Shifters 1727-8383-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-8383-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8383-6-ND
Translators, Level Shifters 1727-8383-6-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-8383-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-8383-1-ND
Translators, Level Shifters 1727-8383-1-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 969245-74AVC2T45DC-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
969245-74AVC2T45DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 969245-74AVC2T45DC-Q100H
Win Source Part Number: 969245-74AVC2T45DC-Q 100H Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: Automotive, AEC-Q100, 74AVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.8 V ~ 3.6 V Voltage - VCCB: 0.8 V ~ 3.6 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935300361125,1727-83 83-1,1727-8383-2,74A VC2T45DC-Q100H-ND,17 27-8383-6 Base Product Number: 74AVC2T45

Win Source Part Number: 969245-74AVC2T45DC-Q100H
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: Automotive, AEC-Q100, 74AVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.8 V ~ 3.6 V
Voltage - VCCB: 0.8 V ~ 3.6 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935300361125,1727-8383-1,1727-8383-2,74AVC2T45DC-Q100H-ND,1727-8383-6
Base Product Number: 74AVC2T45

Buy Now Datasheet
Translators, Level Shifters - 74AVC2T45DC-Q100H - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74AVC2T45DC-Q100H
Translators, Level Shifters 74AVC2T45DC-Q100H
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Logic - Translators, Level Shifters - 74AVC2T45DC-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC2T45DC-Q100H
Logic - Translators, Level Shifters 74AVC2T45DC-Q100H
IC TRNSLTR BIDIRECTIONAL 8VSSOP

IC TRNSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVC2T45DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVC2T45DC-Q100H
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC2T45DC-Q100H
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Translators, Level Shifters - 74AVC2T45DC-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC2T45DC-Q100H
Translators, Level Shifters 74AVC2T45DC-Q100H
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-VSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1727-8383-2-ND 969245-74AVC2T45DC-Q100H 74AVC2T45DC-Q100H 74AVC2T45DC-Q100H 74AVC2T45DC-Q100H 74AVC2T45DC-Q100H
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091", 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVC1T45DRLR - Quarktwin Technology Ltd.
Specs
Package Type SOT-563, SOT-666
Output Type 3-State; Tri-State
Features RoHS
View Details
Translators, Level Shifters - 74AUP1T34GW,125 - ODG (Origin Data Global)
Specs
Package Type 5-TSSOP, SC-70-5, SOT-353
Output Type Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers