Nexperia B.V. Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia 74AVC1T1004DP

Description
FANOUT BUFFER/TRANSLATR, -40 TO 125DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet
Description
FANOUT BUFFER/TRANSLATR, -40 TO 125DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia - 71AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia
71AC4000
Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia 71AC4000
FANOUT BUFFER/TRANSLATR, -40 TO 125DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes

FANOUT BUFFER/TRANSLATR, -40 TO 125DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 71AC4000
Product Name Fanout Buffer/translatr, -40 To 125Deg C; Clock Ic Type Nexperia
Device Type Fanout Buffer, Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-022A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers