Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115 74ALVC245BQ,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908084-74ALVC245BQ,1 15 Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DHVQFN (4.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-6796-6, 74ALVC245BQ-G, 74ALVC245BQ,115-ND, 1727-6796-2, 74ALVC245BQ-G-ND, 1727-6796-1, 568-9117-2, 568-9117-1, 568-9117-2-ND, 568-9117-6, 568-9117-1-ND, 74ALVC245BQ115, 568-9117-6-ND, 935285552115
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908084-74ALVC245BQ,1 15 Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DHVQFN (4.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-6796-6, 74ALVC245BQ-G, 74ALVC245BQ,115-ND, 1727-6796-2, 74ALVC245BQ-G-ND, 1727-6796-1, 568-9117-2, 568-9117-1, 568-9117-2-ND, 568-9117-6, 568-9117-1-ND, 74ALVC245BQ115, 568-9117-6-ND, 935285552115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115 - 908084-74ALVC245BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115
908084-74ALVC245BQ,115
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115 908084-74ALVC245BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908084-74ALVC245BQ,1 15 Series: 74ALVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74ALVC245 Categories: Integrated Circuits (ICs) Case / Package: 20-DHVQFN (4.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-6796-6, 74ALVC245BQ-G, 74ALVC245BQ,115-ND, 1727-6796-2, 74ALVC245BQ-G-ND, 1727-6796-1, 568-9117-2, 568-9117-1, 568-9117-2-ND, 568-9117-6, 568-9117-1-ND, 74ALVC245BQ115, 568-9117-6-ND, 935285552115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908084-74ALVC245BQ,115
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALVC245
Categories: Integrated Circuits (ICs)
Case / Package: 20-DHVQFN (4.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1727-6796-6, 74ALVC245BQ-G, 74ALVC245BQ,115-ND, 1727-6796-2, 74ALVC245BQ-G-ND, 1727-6796-1, 568-9117-2, 568-9117-1, 568-9117-2-ND, 568-9117-6, 568-9117-1-ND, 74ALVC245BQ115, 568-9117-6-ND, 935285552115

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ALVC245BQ,115
Buffers, Drivers, Receivers, Transceivers 74ALVC245BQ,115
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 908084-74ALVC245BQ,115 74ALVC245BQ,115
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC245BQ,115 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details