Nexperia B.V. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AHCT257D,112

Description
Multiplexer, AHCT/VHCT/VT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote
Description
Multiplexer, AHCT/VHCT/VT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT257D,112 is a quad 2-input multiplexer with 3-state outputs, designed for high-speed applications. It is a CMOS device that is pin compatible with Low-power Schottky TTL, complying with JEDEC standard No. 7-A. This multiplexer allows the selection of 4 bits of data from two sources, controlled by a common data select input (S). When S is LOW, data from source 0 is selected, and when HIGH, data from source 1 is selected. The outputs provide true (non-inverting) data from the selected inputs, and can be placed in a high-impedance OFF-state when the output enable (OE) is HIGH. The device features balanced propagation delays, Schmitt-trigger input actions, and accepts input voltages higher than V_CC. It is available in multiple package options, including SO16 and TSSOP16, and operates over a temperature range of -40 °C to +125 °C. The 74AHCT257D,112 also includes robust ESD protection, exceeding 2000 V for HBM, 200 V for MM, and 1000 V for CDM. This product is suitable for applications requiring reliable data switching and multiplexing capabilities.

Datasheet Summary
Powered by GS/AI

The 74AHCT257D,112 is a quad 2-input multiplexer with 3-state outputs, designed for high-speed applications. It is a CMOS device that is pin compatible with Low-power Schottky TTL, complying with JEDEC standard No. 7-A. This multiplexer allows the selection of 4 bits of data from two sources, controlled by a common data select input (S). When S is LOW, data from source 0 is selected, and when HIGH, data from source 1 is selected. The outputs provide true (non-inverting) data from the selected inputs, and can be placed in a high-impedance OFF-state when the output enable (OE) is HIGH. The device features balanced propagation delays, Schmitt-trigger input actions, and accepts input voltages higher than V_CC. It is available in multiple package options, including SO16 and TSSOP16, and operates over a temperature range of -40 °C to +125 °C. The 74AHCT257D,112 also includes robust ESD protection, exceeding 2000 V for HBM, 200 V for MM, and 1000 V for CDM. This product is suitable for applications requiring reliable data switching and multiplexing capabilities.

Suppliers

Company
Product
Description
Supplier Links
 - 74AHCT257D,112 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AHCT/VHCT/VT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, AHCT/VHCT/VT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT257D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74AHCT257D,112
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AHCT257D,112
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74AHCT257D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74AHCT257D,112
Signal Switches, Multiplexers, Decoders 74AHCT257D,112
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74AHCT257D,112 74AHCT257D,112 74AHCT257D,112
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SO16 SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HC42D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers