Nexperia B.V. Quad 2-input multiplexer 74AHCT157BQ,115

Description
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer - 74AHCT157BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer
74AHCT157BQ,115
Quad 2-input multiplexer 74AHCT157BQ,115
The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S. The logic equations are: 1Y = E× (1I1 × S + 1I0 × S) 2Y = E× (2I1 × S + 2I0 × S) 3Y = E× (3I1 × S + 3I0 × S) 4Y = E× (4I1 × S + 4I0 × S) Features and benefits Balanced propagation delays All inputs have a Schmitt-trigger action Inputs accepts voltages higher than VCC Multiple input enable for easy expansion Ideal for memory chip select decoding For 74AHC157 only: operates with CMOS input levels For 74AHCT157 only: operates with TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC/AHCT157 are high-speed Si-gate CMOS devices and are pin compatible with Low Power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A.

The 74AHC/AHCT157 are quad 2-input multiplexer which select 4 bits of data from two sources under the control of a common data select input (S). The enable input (E) is active LOW. When Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all other input conditions.

Moving the data from two groups of registers to four common output buses is a common use of the 74AHC/AHCT157. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. The device is useful for implementing highly irregular logic by generating any four of the 16 different functions of two variables with one variable common. The 74AHC/AHCT157 is logic implementation of a 4-pole, 2-position switch, where the position of the switch is determine by the logic levels applied to S.

The logic equations are:

  • 1Y = E× (1I1 × S + 1I0 × S)
  • 2Y = E× (2I1 × S + 2I0 × S)
  • 3Y = E× (3I1 × S + 3I0 × S)
  • 4Y = E× (4I1 × S + 4I0 × S)

Features and benefits

  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Inputs accepts voltages higher than VCC
  • Multiple input enable for easy expansion
  • Ideal for memory chip select decoding
  • For 74AHC157 only: operates with CMOS input levels
  • For 74AHCT157 only: operates with TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT157BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74AHCT157BQ,115
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AHCT157BQ,115
IC MULTIPLEXER 4 X 2:1 16DHVQFN

IC MULTIPLEXER 4 X 2:1 16DHVQFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74AHCT157BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74AHCT157BQ,115
Signal Switches, Multiplexers, Decoders 74AHCT157BQ,115
Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74AHCT157BQ,115 74AHCT157BQ,115 74AHCT157BQ,115
Product Name Quad 2-input multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4067DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP24
Logic Family CMOS
View Details
8-input multiplexer - 74HC151D-Q100,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT109-1 SOT109-1
View Details
3 suppliers
 - 74HC158D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC238BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers