Nexperia B.V. Octal transceiver with direction pin; 3-state 74ABT245PW,112

Description
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal transceiver with direction pin; 3-state - 74ABT245PW,112 - Nexperia B.V.
Nijmegen, Netherlands
Octal transceiver with direction pin; 3-state
74ABT245PW,112
Octal transceiver with direction pin; 3-state 74ABT245PW,112
The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Octal bidirectional bus interface 3-State buffers Supply voltage range from 4.5 to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Output capability: +64 mA/–32 mA Power-up 3-State Live insertion/extraction permitted Inputs are disabled during 3-state mode IOFF circuitry provides partial Power-down mode operation Latch-up protection exceeds 500 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74ABT245 is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Octal bidirectional bus interface
  • 3-State buffers
  • Supply voltage range from 4.5 to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • Output capability: +64 mA/–32 mA
  • Power-up 3-State
  • Live insertion/extraction permitted
  • Inputs are disabled during 3-state mode
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up protection exceeds 500 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT245PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ABT245PW,112
Buffers, Drivers, Receivers, Transceivers 74ABT245PW,112
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transceivers
Product Number 74ABT245PW,112 74ABT245PW,112
Product Name Octal transceiver with direction pin; 3-state Buffers, Drivers, Receivers, Transceivers
Package Type SOT360-1 Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG,11 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
3 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245PW,118 - 766093-74VHCT245PW,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74ABT16245BDGG,112 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details