Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74ABT16245BDL,112

Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Description
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABT16245BDL,112 is a 16-bit bus transceiver with 3-state outputs, capable of functioning as two 8-bit transceivers or one 16-bit transceiver. It features two output enables (1OE and 2OE) for controlling eight outputs each, along with two direction control inputs (1DIR and 2DIR). The device supports a supply voltage range of 4.5 to 5.5 V and is designed for high-speed operation with BiCMOS technology, allowing direct interfacing with TTL levels. The transceiver provides an output capability of +64 mA and -32 mA, and includes I_{OFF} circuitry for partial power-down operation, preventing backflow current when powered down. It is specified for operation in a temperature range of -40 ¬8C to 85 ¬8C and features multiple V_{CC} and GND pins to minimize switching noise. The device also supports live insertion and extraction, making it suitable for various applications. ESD protection is robust, exceeding 2000 V for HBM and 1000 V for CDM, ensuring reliability in sensitive environments.

Datasheet Summary
Powered by GS/AI

The 74ABT16245BDL,112 is a 16-bit bus transceiver with 3-state outputs, capable of functioning as two 8-bit transceivers or one 16-bit transceiver. It features two output enables (1OE and 2OE) for controlling eight outputs each, along with two direction control inputs (1DIR and 2DIR). The device supports a supply voltage range of 4.5 to 5.5 V and is designed for high-speed operation with BiCMOS technology, allowing direct interfacing with TTL levels. The transceiver provides an output capability of +64 mA and -32 mA, and includes I_{OFF} circuitry for partial power-down operation, preventing backflow current when powered down. It is specified for operation in a temperature range of -40 ¬8C to 85 ¬8C and features multiple V_{CC} and GND pins to minimize switching noise. The device also supports live insertion and extraction, making it suitable for various applications. ESD protection is robust, exceeding 2000 V for HBM and 1000 V for CDM, ensuring reliability in sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ABT16245BDL,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ABT16245BDL,112
Buffers, Drivers, Receivers, Transceivers 74ABT16245BDL,112
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74ABT16245BDL,112
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details