Nexperia B.V. 50 V, 100 mA NPN general-purpose transistors 2PD601ARL/DG,215

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL/DG,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistors
2PD601ARL/DG,215
50 V, 100 mA NPN general-purpose transistors 2PD601ARL/DG,215
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • Two current gain selections
  • Small SMD plastic package

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number 2PD601ARL/DG,215
Product Name 50 V, 100 mA NPN general-purpose transistors
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
IC(max) 100 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Polarity NPN
Package Type SC-70
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

IC(max) 500 milliamps
View Details
8 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25HVL - Nexperia B.V.
Specs
Polarity PNP
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
5 suppliers