Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm x 0.8 mm x 0.6 mm. It has a maximum reverse voltage of 30 V, a forward current of 200 mA, and a forward voltage of 400 mV at 10 mA and 25 °C. Qualified according to AEC-Q101 for automotive applications.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
1PS79SB10-Q/SOD523/S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1PS79SB10-QX | 1727-1PS79SB10-QXTR-ND |
| Product Name | Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| VF | 240 to 0.2400 volts |