Nex Flow Air Products Corp. Model VS Static Bar 14066

Description
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet
Description
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model VS Static Bar - 14066 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Model VS Static Bar
14066
Model VS Static Bar 14066
The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch. The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances.

The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch.

The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long.

Further Bar Variations Are Available:

These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Ionizers and Static Eliminators
Product Number 14066
Product Name Model VS Static Bar
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II RTR -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen4 Super Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 108 inch (76.2 to 2743 mm)
Emitter material Stainless Steel
View Details
Micro Static Eliminator - SJ-M - KEYENCE
Specs
Ionizer type Flexible Output Nozzle
Emitter specs number 1
Emitter material Tungsten
View Details