The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances.
The VS ionizing bar has all of the typical features that characterize HAUG ionizing bars: the reliable and removable plug-and-socket connection System X-2000, the shielded high-voltage cable, the special stainless-steel electrodes and the convenience of being safe to touch.
The electrical capacity of the VS ionizing bar is three times as great as the standard version, and therefore, it is necessary to base any power pack load calculations on a bar length three times as long.
Further Bar Variations Are Available:
These static bars can also be provided with high-voltage connection at the end of the bar for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 14006 |
| Product Name | Model VS Static Bar |
| Machine Type | Web Cleaner |