Nex Flow Air Products Corp. Standard Air-Blade™ 6" Aluminum Air Knife 10006

Description
Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum- easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with the small amount of compressed air from the Air-Blade™ to produce an output flow up to 30 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife - Air-Blade™ Features: Unlike some competitive products that advertise a full flow air knife type system, our low cost air knives are rugged with a multiple port design for flexibility in mounting and coated for longer life. Made of a coated aluminum body and a hard-coated “cap”. Stainless steel models are available for high temperature and corrosive applications. Multiple air inlet ports on either the back or ends in a compact design with additional mounting holes on the back. Airflow amplification of approximately 30:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard Air Knife - Air-Blade™ Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Flexible mounting options and easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 10 dbA. Maintenance free with output easily controlled, safe to use.
Datasheet
Description
Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum- easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with the small amount of compressed air from the Air-Blade™ to produce an output flow up to 30 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife - Air-Blade™ Features: Unlike some competitive products that advertise a full flow air knife type system, our low cost air knives are rugged with a multiple port design for flexibility in mounting and coated for longer life. Made of a coated aluminum body and a hard-coated “cap”. Stainless steel models are available for high temperature and corrosive applications. Multiple air inlet ports on either the back or ends in a compact design with additional mounting holes on the back. Airflow amplification of approximately 30:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard Air Knife - Air-Blade™ Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Flexible mounting options and easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 10 dbA. Maintenance free with output easily controlled, safe to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Air-Blade™ 6
Richmond Hill, Ontario, Canada
Standard Air-Blade™ 6" Aluminum Air Knife
10006
Standard Air-Blade™ 6" Aluminum Air Knife 10006
Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum- easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with the small amount of compressed air from the Air-Blade™ to produce an output flow up to 30 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife - Air-Blade™ Features: Unlike some competitive products that advertise a full flow air knife type system, our low cost air knives are rugged with a multiple port design for flexibility in mounting and coated for longer life. Made of a coated aluminum body and a hard-coated “cap”. Stainless steel models are available for high temperature and corrosive applications. Multiple air inlet ports on either the back or ends in a compact design with additional mounting holes on the back. Airflow amplification of approximately 30:1 compared to 3:1 for drilled pipe or open jets and tubes. Instant on-off with no moving parts, no electricity or explosion hazard Air Knife - Air-Blade™ Benefits: Built and designed for significantly longer life in difficult environments than many competing products. Flexible mounting options and easy to fit in small spaces. Energy reduction in compressed air use up to 90% and noise reductions of 10 dbA. Maintenance free with output easily controlled, safe to use.

Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum- easy to mount and maintain, reducing both compressed air consumption and noise levels.

Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the ”Coanda” effect which “entrains” a large volume of air from the surrounding area along with the small amount of compressed air from the Air-Blade™ to produce an output flow up to 30 times.

System payback on compressed air savings can be as soon as a few weeks in some applications.

Air Knife - Air-Blade™ Features:

Unlike some competitive products that advertise a full flow air knife type system, our low cost air knives are rugged with a multiple port design for flexibility in mounting and coated for longer life.

  • Made of a coated aluminum body and a hard-coated “cap”. Stainless steel models are available for high temperature and corrosive applications.
  • Multiple air inlet ports on either the back or ends in a compact design with additional mounting holes on the back.
  • Airflow amplification of approximately 30:1 compared to 3:1 for drilled pipe or open jets and tubes.
  • Instant on-off with no moving parts, no electricity or explosion hazard

Air Knife - Air-Blade™ Benefits:

  • Built and designed for significantly longer life in difficult environments than many competing products.
  • Flexible mounting options and easy to fit in small spaces.
  • Energy reduction in compressed air use up to 90% and noise reductions of 10 dbA.
  • Maintenance free with output easily controlled, safe to use.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Air Knives
Product Number 10006
Product Name Standard Air-Blade™ 6" Aluminum Air Knife
Unlock Full Specs
to access all available technical data

Similar Products