Newport MKS Aspherical Lens Adapter, KGA Series, M12 x 0.5 Thd. UPA1-AS12

Description
The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x 0.5.
Request a Quote
Description
The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x 0.5.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspherical Lens Adapter, KGA Series, M12 x 0.5 Thd. - UPA1-AS12 - Newport MKS
Irvine, CA, United States
Aspherical Lens Adapter, KGA Series, M12 x 0.5 Thd.
UPA1-AS12
Aspherical Lens Adapter, KGA Series, M12 x 0.5 Thd. UPA1-AS12
The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x 0.5.

The UPA1-AS12 Adapter allows the use of KGA Series Mounted Aspherical lenses with standard 1 in. diameter lens and mirror mounts. The mounting thread on this adapter is M12 x 0.5.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number UPA1-AS12
Product Name Aspherical Lens Adapter, KGA Series, M12 x 0.5 Thd.
Lens Type Aspheric
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, 430-700 nm - CKX200AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.72 inch)
Center Thickness 6.17 mm (0.2429 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.325 mm, 3.89 mm FL, 600-1050 nm - KGA080-B-MT - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials ECO550
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, Uncoated - KBX025 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Specs
Lens Type Spherical Lens
Diameter / Length 38.1 mm (1.5 inch)
Materials Ultra-violet grade Fused Silica; UV Fused Silica
View Details