Newport MKS Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (2) 100-TPI Locking Allen-Key Actuators ST50T-R2H

Description
The ST50T-R2H Suprema® Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R2H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The ST50T-R2H Suprema® Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R2H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (2) 100-TPI Locking Allen-Key Actuators - ST50T-R2H - Newport MKS
Irvine, CA, United States
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (2) 100-TPI Locking Allen-Key Actuators
ST50T-R2H
Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (2) 100-TPI Locking Allen-Key Actuators ST50T-R2H
The ST50T-R2H Suprema® Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R2H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.

The ST50T-R2H Suprema® Stainless Steel 0.5 inch rear-load kinematic mirror mount offers superior performance in a compact footprint. It features a rear-loading optic face plate designed for holding ½ inch (12.7 mm) diameter optics at a height of ½ inch. Two 100 TPI precision adjustment screws can be aligned using a 5/64 in. (M2) Allen wrench for a ±5° tip and tilt range. The mount also features a lever lock for each actuator that can be tightened with the same Allen wrench to prevent unwanted movement. Ideal for OEM applications, the ST50T-R2H mount incorporates two #8 (M4) counterbored thru-holes for mounting purposes. In addition, we have incorporated pin slot cuts for standard 5/64 in. dowel pins to enable repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number ST50T-R2H
Product Name Mirror Mount, Suprema, Threaded Rear Load, 0.5 in., (2) 100-TPI Locking Allen-Key Actuators
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Adapter, Platform Mount, 25.4 mm Diameter - UPA1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount 10 Pack, ULTIMA ® , Clear Edge, 1.0 in., 2 Locking Knobs - U100-A2K-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details