The SOLARIS-2 is a Class A+AA continuous wave solar simulator with a 2 in. x 2 in. (51 mm x 51 mm) illumination area, certified to IEC 60904-9:2020 for Spectral Match (A+), Non-Uniformity of Irradiance (A), and Temporal Instability (A). It uses a 450 W xenon short-arc lamp, provides 100 mW/cm² (1 SUN) output with ±20% adjustable attenuation, and operates on 95-264 VAC, 47-63 Hz. The system includes a non-reflective black finish, safety interlocks, temperature sensors, and extends spectral coverage from 300 to 1200 nm.
The SOLARIS-2 is a Class A+AA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 2 inch x 2 inch area, certified to IEC 60904-9:2020 standards for Spectral Match, Spatial Non-Uniformity of Irradiance, and Temporal Instability of Irradiance. This model uses a single lamp design to meet performance criteria without compromising the 1 SUN output power.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | SOLARIS-2 |
| Product Name | Solaris Solar Simulator, Class A+AA, IEC, 450 W Xenon, 2 x 2 in. |
| Power | 450 watts |