Newport MKS UV Solar Simulator, 1600 Watt Xenon, 6 x 6 in. SOL-UV-6

Description
The Oriel® SOL-UV-6 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.
Request a Quote Datasheet
Description
The Oriel® SOL-UV-6 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Solar Simulator, 1600 Watt Xenon, 6 x 6 in. - SOL-UV-6 - Newport MKS
Irvine, CA, United States
UV Solar Simulator, 1600 Watt Xenon, 6 x 6 in.
SOL-UV-6
UV Solar Simulator, 1600 Watt Xenon, 6 x 6 in. SOL-UV-6
The Oriel® SOL-UV-6 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/ CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization. Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.

The Oriel® SOL-UV-6 simulator incorporates a patent pending design certified to be compliant to FDA CFR Part 201.327, ISO 24444:2019(E) Second Edition, ISO 24443:2021(E) Second Edition, and the International SPF Test Method (CTFASA/COLIPA/JCIA/CTFA: May 2006) for Spectral Match. With optional filter, it can deliver JCIA UVA compliant output. Validation is conducted by an independent, certified third party laboratory. Non-Uniformity of Irradiance is <5% over the entire sampling area. Output power can be varied from 10-100% of the maximum available solar constant for that model with a unique integrated attenuating device. The Oriel Sol UV simulators uses a black non-reflective finish to minimize stray light. Safety interlocks prevent inadvertent exposure to UV light. The Oriel Sol-UV simulators rugged design is backed by the Newport Corporation's world wide organization.

Extended Warranties and Installation Service are available for this product. Conact Newport Sales for further information.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number SOL-UV-6
Product Name UV Solar Simulator, 1600 Watt Xenon, 6 x 6 in.
Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products