Newport MKS Mirror Mount, Suprema ® , Clear Edge, 2.0 in., No Adjusters SN200-F

Description
The SN200-F is a stainless steel mount for 2-in (50.8-mm) diameter optics and is sold without actuators to allow the addition of customer-supplied actuators to the mount. This Suprema® mount is designed to be more compact than other mounts of its size, allowing unencumbered access to the edge of the mirror. This means that mirrors held with this mount can make physical contact with each other (the SN200 is available in right-handed or left-handed versions for just this purpose). This precision mount utilizes micro-polished carbide pads which enable smooth, low-friction adjustment and outstanding stability. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. In-Process Heat Treatment Every Suprema mount is heat treated as part of the fabrication process. Heat treating relieves the build up of fabrication stresses which improve the overall stability of the mount. Precision Polished Carbide Pads Suprema SN100 series mirror mounts are made with super hard 10 µ-in. precision-polished tungsten carbide kinematic pads ensuring a highly stable kinematic mechanism. Locking Adjustment Screws Suprema Clear Edge Low-Drift Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Replaceable Actuators The Suprema SN100 and SN200 mount design allows actuators to be removed and installed with ease. Loosening the lock nut lets the actuator gently slide out from the mount enabling reconfiguration for specific applications. This industry-standard 9.5-mm bore allows many different types of actuators to be used with these versatile mirror mounts. Suprema mounts are compatible not only with standard actuator screws, but also with micrometers, Allen-key adjusters and differential micrometers.
Request a Quote
Description
The SN200-F is a stainless steel mount for 2-in (50.8-mm) diameter optics and is sold without actuators to allow the addition of customer-supplied actuators to the mount. This Suprema® mount is designed to be more compact than other mounts of its size, allowing unencumbered access to the edge of the mirror. This means that mirrors held with this mount can make physical contact with each other (the SN200 is available in right-handed or left-handed versions for just this purpose). This precision mount utilizes micro-polished carbide pads which enable smooth, low-friction adjustment and outstanding stability. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. In-Process Heat Treatment Every Suprema mount is heat treated as part of the fabrication process. Heat treating relieves the build up of fabrication stresses which improve the overall stability of the mount. Precision Polished Carbide Pads Suprema SN100 series mirror mounts are made with super hard 10 µ-in. precision-polished tungsten carbide kinematic pads ensuring a highly stable kinematic mechanism. Locking Adjustment Screws Suprema Clear Edge Low-Drift Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Replaceable Actuators The Suprema SN100 and SN200 mount design allows actuators to be removed and installed with ease. Loosening the lock nut lets the actuator gently slide out from the mount enabling reconfiguration for specific applications. This industry-standard 9.5-mm bore allows many different types of actuators to be used with these versatile mirror mounts. Suprema mounts are compatible not only with standard actuator screws, but also with micrometers, Allen-key adjusters and differential micrometers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., No Adjusters - SN200-F - Newport MKS
Irvine, CA, United States
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., No Adjusters
SN200-F
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., No Adjusters SN200-F
The SN200-F is a stainless steel mount for 2-in (50.8-mm) diameter optics and is sold without actuators to allow the addition of customer-supplied actuators to the mount. This Suprema® mount is designed to be more compact than other mounts of its size, allowing unencumbered access to the edge of the mirror. This means that mirrors held with this mount can make physical contact with each other (the SN200 is available in right-handed or left-handed versions for just this purpose). This precision mount utilizes micro-polished carbide pads which enable smooth, low-friction adjustment and outstanding stability. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. In-Process Heat Treatment Every Suprema mount is heat treated as part of the fabrication process. Heat treating relieves the build up of fabrication stresses which improve the overall stability of the mount. Precision Polished Carbide Pads Suprema SN100 series mirror mounts are made with super hard 10 µ-in. precision-polished tungsten carbide kinematic pads ensuring a highly stable kinematic mechanism. Locking Adjustment Screws Suprema Clear Edge Low-Drift Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation. Replaceable Actuators The Suprema SN100 and SN200 mount design allows actuators to be removed and installed with ease. Loosening the lock nut lets the actuator gently slide out from the mount enabling reconfiguration for specific applications. This industry-standard 9.5-mm bore allows many different types of actuators to be used with these versatile mirror mounts. Suprema mounts are compatible not only with standard actuator screws, but also with micrometers, Allen-key adjusters and differential micrometers.

The SN200-F is a stainless steel mount for 2-in (50.8-mm) diameter optics and is sold without actuators to allow the addition of customer-supplied actuators to the mount. This Suprema® mount is designed to be more compact than other mounts of its size, allowing unencumbered access to the edge of the mirror. This means that mirrors held with this mount can make physical contact with each other (the SN200 is available in right-handed or left-handed versions for just this purpose). This precision mount utilizes micro-polished carbide pads which enable smooth, low-friction adjustment and outstanding stability.

The Clear Edge Advantage


With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors.

In-Process Heat Treatment


Every Suprema mount is heat treated as part of the fabrication process. Heat treating relieves the build up of fabrication stresses which improve the overall stability of the mount.

Precision Polished Carbide Pads


Suprema SN100 series mirror mounts are made with super hard 10 µ-in. precision-polished tungsten carbide kinematic pads ensuring a highly stable kinematic mechanism.

Locking Adjustment Screws


Suprema Clear Edge Low-Drift Mirror Mounts use a Flexure Lock built with an AJS bushing. Flexure Locks exert a tangential force on the screw to prevent rotation.

Replaceable Actuators


The Suprema SN100 and SN200 mount design allows actuators to be removed and installed with ease. Loosening the lock nut lets the actuator gently slide out from the mount enabling reconfiguration for specific applications. This industry-standard 9.5-mm bore allows many different types of actuators to be used with these versatile mirror mounts. Suprema mounts are compatible not only with standard actuator screws, but also with micrometers, Allen-key adjusters and differential micrometers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SN200-F
Product Name Mirror Mount, Suprema ® , Clear Edge, 2.0 in., No Adjusters
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Base Plate, Fixed Height Platform, 10 in. x 6 in., (10) 1/4-20 CLR. - 290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Rear Load, 1 in., 2 Locking Allen-Keys - HVM-S1r - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 4 to 7 mm (0.1575 to 0.2756 inch)
View Details