Newport MKS Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen SN050-R3

Description
The SN050-R3 Suprema® Stainless Steel Clear Quadrant Kinematic Optical Mount offers superior performance in a compact footprint. It use our patented Clear Quadrant open aperture. It comes with a rear loading optic face plates for 1/2 inch (12.7 mm) diameter optics. It is fabricated with hardened stainless steel shaped through a metal injection molding process, which results in a cost effective method of achieving performance approaching that of wrought stainless steel. Three 100 TPI precision adjustment screws with Capstan style locks are included for a ±5° tip and tilt range as well as translation. Ideal for OEM applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.
Request a Quote
Description
The SN050-R3 Suprema® Stainless Steel Clear Quadrant Kinematic Optical Mount offers superior performance in a compact footprint. It use our patented Clear Quadrant open aperture. It comes with a rear loading optic face plates for 1/2 inch (12.7 mm) diameter optics. It is fabricated with hardened stainless steel shaped through a metal injection molding process, which results in a cost effective method of achieving performance approaching that of wrought stainless steel. Three 100 TPI precision adjustment screws with Capstan style locks are included for a ±5° tip and tilt range as well as translation. Ideal for OEM applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen - SN050-R3 - Newport MKS
Irvine, CA, United States
Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen
SN050-R3
Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen SN050-R3
The SN050-R3 Suprema® Stainless Steel Clear Quadrant Kinematic Optical Mount offers superior performance in a compact footprint. It use our patented Clear Quadrant open aperture. It comes with a rear loading optic face plates for 1/2 inch (12.7 mm) diameter optics. It is fabricated with hardened stainless steel shaped through a metal injection molding process, which results in a cost effective method of achieving performance approaching that of wrought stainless steel. Three 100 TPI precision adjustment screws with Capstan style locks are included for a ±5° tip and tilt range as well as translation. Ideal for OEM applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.

The SN050-R3 Suprema® Stainless Steel Clear Quadrant Kinematic Optical Mount offers superior performance in a compact footprint. It use our patented Clear Quadrant open aperture. It comes with a rear loading optic face plates for 1/2 inch (12.7 mm) diameter optics. It is fabricated with hardened stainless steel shaped through a metal injection molding process, which results in a cost effective method of achieving performance approaching that of wrought stainless steel. Three 100 TPI precision adjustment screws with Capstan style locks are included for a ±5° tip and tilt range as well as translation. Ideal for OEM applications, the SN050 and mounts incorporate two 2-56 counterbored thru-holes for mounting purposes. In addition, we have incorporated thru-holes sized for standard 1/16th-in dowel pins to enable repeatable system integration and to prevent clocking effects.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SN050-R3
Product Name Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 0.5 in. Height, 1 in. Diameter, 8-32 - 9951 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Post, Gear Rack, Mounting Base, 24 in. Height, 1.5 in. Diameter - 72 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Lens Washer, 2.0 in. Diameter, 10 mm Thick, Aluminum, 6 Pack - LT20-SP10-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 1.0 in., 2-Axis - 8821-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details