Newport MKS Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20 SGD-35-2

Description
The SGD-35-2 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 3 foot width, a 5 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SGD-35-2 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 3 foot width, a 5 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20 - SGD-35-2 - Newport MKS
Irvine, CA, United States
Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20
SGD-35-2
Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20 SGD-35-2
The SGD-35-2 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 3 foot width, a 5 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SGD-35-2 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 3 foot width, a 5 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SGD-35-2
Product Name Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 150 x 300 mm, M6, Double Density - M-SA2-06x12-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 11.81 inch (300 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6 - M-PG-22-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, M6 Thread - M-SA2-FT-70 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Features Vibration Isolation
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 12 x 24 x 4.3 in., 1/4-20 - SG-12-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details