Newport MKS Optical Breadboard, Double Density, 4.8 mm Skin, 24 x 48 x 4.3 in., 1/4-20 SGD-24-4

Description
The SGD-24-4 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 2 foot width, a 4 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SGD-24-4 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 2 foot width, a 4 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Double Density, 4.8 mm Skin, 24 x 48 x 4.3 in., 1/4-20 - SGD-24-4 - Newport MKS
Irvine, CA, United States
Optical Breadboard, Double Density, 4.8 mm Skin, 24 x 48 x 4.3 in., 1/4-20
SGD-24-4
Optical Breadboard, Double Density, 4.8 mm Skin, 24 x 48 x 4.3 in., 1/4-20 SGD-24-4
The SGD-24-4 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 2 foot width, a 4 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SGD-24-4 Scientific Grade Double Density Honeycomb Core Optical Breadboard has a 2 foot width, a 4 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch double density grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SGD-24-4
Product Name Optical Breadboard, Double Density, 4.8 mm Skin, 24 x 48 x 4.3 in., 1/4-20
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 1200 x 2400 mm, 610 mm Thick, M6 - M-RS2000-48-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
New Lightweight Optical Breadboard, Extruded Core, 36 x 60 x 2.3 in., 1/4-20 Threads - LW-35-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1200 x 2400 mm, 203 mm Thick, M6 - M-RS4000-48-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 300 x 450 mm, 25 mm M6 Grid - M-SA2-12X18 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 17.72 inch (450 mm)
View Details