Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 4.3 in., 1/4-20, Microlocks SG-25-4-ML

Description
The SG-25-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 5 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SG-25-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 5 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 4.3 in., 1/4-20, Microlocks - SG-25-4-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 4.3 in., 1/4-20, Microlocks
SG-25-4-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 4.3 in., 1/4-20, Microlocks SG-25-4-ML
The SG-25-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 5 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SG-25-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 2 foot width, a 5 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SG-25-4-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 4.3 in., 1/4-20, Microlocks
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, M6 Thread - M-SA2-FT-70 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Features Vibration Isolation
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 1200 x 2400 x 59 mm, M6 - M-SG-48-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 36 x 60 x 2.3 in., 1/4-20, Microlocks - SG-35-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
New Lightweight Optical Breadboard, Extruded Core, 30 x 36 x 2.3 in., 1/4-20 Threads - LW-3036-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details