Newport MKS Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks SG-23-4-ML

Description
The SG-23-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 3 foot width, a 2 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The SG-23-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 3 foot width, a 2 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks - SG-23-4-ML - Newport MKS
Irvine, CA, United States
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks
SG-23-4-ML
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks SG-23-4-ML
The SG-23-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 3 foot width, a 2 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The SG-23-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 3 foot width, a 2 foot length, and is 4.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SG-23-4-ML
Product Name Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 36 x 4.3 in., 1/4-20, Microlocks
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 6 x 24 in., 1 in. 1/4-20 Grid - SA2-06x24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 24 inch (610 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 600x1800x110 mm, Microlocks, M6 - M-SG-26-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 36 x 72 x 2.3 in., 1/4-20 - SG-36-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 600 x 1800 mm, 59 mm Thick, M6 - M-PG-26-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details