The SG-12-2-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 1 foot width, a 2 foot length, and is 2.3 inches thick with 1/4-20 holes on a 1 inch grid. The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard offers a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SG-12-2-ML |
| Product Name | Honeycomb Optical Breadboard, 4.8 mm Skin, 12 x 24 x 2.3 in., 1/4-20, Microlocks |
| Type | Optical Breadboard; Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 24 inch (610 mm) |