Newport MKS XY Optic Positioner, Precision, BHC Lockable Adjustment Screws SB18YZBHC

Description
The SB18YZBHC Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount accepts any M20.25 RMS-threaded pinhole, microscope objective or lens. XY travel is ±2 mm. BHC Lockable Adjustment Screws fix the optic in position to prevent inadvertent misadjustment. Mounted on a CN26 carrier, SB18YZ mounts have a 40 mm axis height for compatibility with the X26 component family. For table mounting, SB18YZ mounts include a base plate similar to those found on our SL Series mounts.
Request a Quote
Description
The SB18YZBHC Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount accepts any M20.25 RMS-threaded pinhole, microscope objective or lens. XY travel is ±2 mm. BHC Lockable Adjustment Screws fix the optic in position to prevent inadvertent misadjustment. Mounted on a CN26 carrier, SB18YZ mounts have a 40 mm axis height for compatibility with the X26 component family. For table mounting, SB18YZ mounts include a base plate similar to those found on our SL Series mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Optic Positioner, Precision, BHC Lockable Adjustment Screws - SB18YZBHC - Newport MKS
Irvine, CA, United States
XY Optic Positioner, Precision, BHC Lockable Adjustment Screws
SB18YZBHC
XY Optic Positioner, Precision, BHC Lockable Adjustment Screws SB18YZBHC
The SB18YZBHC Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount accepts any M20.25 RMS-threaded pinhole, microscope objective or lens. XY travel is ±2 mm. BHC Lockable Adjustment Screws fix the optic in position to prevent inadvertent misadjustment. Mounted on a CN26 carrier, SB18YZ mounts have a 40 mm axis height for compatibility with the X26 component family. For table mounting, SB18YZ mounts include a base plate similar to those found on our SL Series mounts.

The SB18YZBHC Optic Mount precisely positions any optical element in a plane perpendicular to the optical axis, and is a very popular choice for positioning in spatial filters. The mount accepts any M20.25 RMS-threaded pinhole, microscope objective or lens. XY travel is ±2 mm. BHC Lockable Adjustment Screws fix the optic in position to prevent inadvertent misadjustment. Mounted on a CN26 carrier, SB18YZ mounts have a 40 mm axis height for compatibility with the X26 component family. For table mounting, SB18YZ mounts include a base plate similar to those found on our SL Series mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SB18YZBHC
Product Name XY Optic Positioner, Precision, BHC Lockable Adjustment Screws
Mount Type Lens Holder; Objective Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 11.7 mm (0.4606 inch)
View Details
Base Plate, Fixed Height Platform, 10 in. x 6 in., (10) 1/4-20 CLR. - 290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators - M05L - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details