The SA2-06X12-D Solid Aluminum Optical Breadboard is a 6 x 12 inch by 0.5 inch thick solid aluminum plate perfect for all kinds of non-critical applications where higher performance and higher priced breadboards are simply not necessary. It features double density hole pattern to accommodate the ever growing need to mount components more closely together to save space for compact applications.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SA2-06x12-D |
| Product Name | Optical Breadboard Plate, Solid Aluminum, 6 x 12 in., 1/4-20, Double Density |
| Type | Optical Breadboard; Optical Table |
| Style | Imperial / English |
| Length | 12 inch (305 mm) |