The PL66N0026FCB-T is a fiber-coupled laser diode assembly from the MKS Newport series, designed for 660 nm wavelength operation with a fiber-coupled output power of 35 mW in single-mode fiber. It features a 4/125 μm single-mode fiber pigtail terminated with an FC/PC connector, housed in a coaxial package with a panel-mount bracket. The assembly complies with Telcordia GR-468 qualification standards, and the laser is YAG laser-welded for thermal stability, maintaining a tracking error of ±1.0 dB over the operating temperature range of -40 to 85°C.
The PL66N0026FCB-T Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 658 nm center wavelength version has a typical 2 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 4/125 singlemode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | PL66N0026FCB-T |
| Product Name | Laser Diode, Fiber Pigtailed, 658 nm, 2 mW, 4/125 SM Fiber, FC. |
| Type | Fiber Pigtailed Laser Diode |