The PL13CF0021FCB-N Fiber Coupled Laser Diode consists of an InGaAs Distributed Feedback (DFB) lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This laser may be operated from –40 to 85°C while maintaining all of the DFB spectral characteristics. It has been qualified as per Telcordia GR-468. This 1310 nm center wavelength version has a typical 2 mW of output power and includes a back facet photodiode, and an integrated dual optical isolator. It is compatible with Newport’s 710 Temperature Controlled Mount. The 9/125 singlemode fiber pigtail is terminated with an FC fiber optic connector. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
Many Options in One Standard Package
A multitude of center wavelengths - ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode.
Connectorized Single-mode Output
These laser diodes have a one-meter single-mode fiber pigtail. All fiber pigtails are terminated with FC/PC fiber optic connectors except LD-1310-31B with FC/APC.
Caution on Electrostatic Discharge (ESD)
Each individual product is tested and characterized, and guaranteed to operate, prior to shipment. Certain products, such as laser diodes and high speed detectors are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the , is recommended when handling this peoduct, as well as additional, properly installed, ESD protection equipment.
Laser Radiation Warning
Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION)
Applications
Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source.
Warranty
Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original sealed bag with no sign of physical damage.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | PL13CF0021FCB-N |
| Product Name | Laser Diode, Fiber Pigtailed, 1310 nm, 2 mW, 9/125 SMF, FC w/ Isolator |
| Type | Fiber Pigtailed Laser Diode |