Newport MKS Optical Breadboard, Modal Damped, Microlocks, 24 x 24 in., 2.3 in., 1/4-20 PG-22-2-ML

Description
The PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 2 ft. width, a 2 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 2 ft. width, a 2 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 24 x 24 in., 2.3 in., 1/4-20 - PG-22-2-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 24 x 24 in., 2.3 in., 1/4-20
PG-22-2-ML
Optical Breadboard, Modal Damped, Microlocks, 24 x 24 in., 2.3 in., 1/4-20 PG-22-2-ML
The PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 2 ft. width, a 2 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 2 ft. width, a 2 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number PG-22-2-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 24 x 24 in., 2.3 in., 1/4-20
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, No Tuned Damping, 900 x 2400 mm, 457 mm Thick, M6 - M-RPR-38-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 12 x 36 x 2.3 in., 1/4-20 - SG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 900 x 900 mm, 110 mm Thick, M6 - M-PG-33-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1500 x 3600 mm, 610 mm Thick, M6 - M-RS2000-512-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details