Newport MKS Achromatic Lens, NIR, 50.0 mm Diameter, 200.0 mm EFL, 750-1550 nm PAC32AR.16

Description
The PAC32AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC32AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 50.0 mm Diameter, 200.0 mm EFL, 750-1550 nm - PAC32AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 50.0 mm Diameter, 200.0 mm EFL, 750-1550 nm
PAC32AR.16
Achromatic Lens, NIR, 50.0 mm Diameter, 200.0 mm EFL, 750-1550 nm PAC32AR.16
The PAC32AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC32AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC32AR.16
Product Name Achromatic Lens, NIR, 50.0 mm Diameter, 200.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 191 mm (7.53 inch)
Center Thickness 14.5 mm (0.5709 inch)
Edge Thickness 11.49 mm (0.4524 inch)
Diameter / Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -50 mm EFL, 1000-1550nm - KBC022AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Achromatic Doublet Lens, Visible, 25.4 mm, 250 mm EFL, 430-700 nm - PAC067AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 247 mm (9.73 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, 1064 nm - CKX075AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details