Newport MKS Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm PAC18AR.15

Description
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm - PAC18AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm
PAC18AR.15
Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm PAC18AR.15
The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC18AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC18AR.15
Product Name Achromatic Lens, Broadband, 25.00 mm, 100.00 mm EFL, 345 nm to 700 nm
Lens Type Achromats
Focal Length 96.68 mm (3.81 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 5.6 mm (0.2205 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 430-700nm - KBC040AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Achromatic Doublet Lens, Visible, 12.7 mm, 19.0 mm EFL, 400-700 nm - PAC019 - Newport MKS
Specs
Lens Type Achromats
Focal Length 15.1 mm (0.5945 inch)
Center Thickness 6.85 mm (0.2697 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Achromatic Doublet Lens, Visible, 12.7 mm, 76.2 mm EFL, 430-700 nm - PAC034AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 73.5 mm (2.89 inch)
Center Thickness 5 mm (0.1969 inch)
View Details