The PAC16AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 45.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | PAC16AR.16 |
| Product Name | Achromatic Lens, NIR, 25.0 mm Diameter, 45.0 mm EFL, 750-1550 nm |
| Lens Type | Achromats |
| Focal Length | 37.8 mm (1.49 inch) |
| Center Thickness | 13 mm (0.5118 inch) |
| Edge Thickness | 9.59 mm (0.3776 inch) |
| Diameter / Length | 25 mm (0.9843 inch) |