The PAC09AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | PAC09AR.16 |
| Product Name | Achromatic Lens, NIR, 12.0 mm Diameter, 75.0 mm EFL, 750-1550 nm |
| Lens Type | Achromats |
| Focal Length | 71.65 mm (2.82 inch) |
| Center Thickness | 5.5 mm (0.2165 inch) |
| Edge Thickness | 4.03 mm (0.1587 inch) |
| Diameter / Length | 12 mm (0.4724 inch) |