Newport MKS Achromatic Doublet Lens, Visible, 25.4 mm, 76.2 mm EFL, 430-700 nm PAC046AR.14

Description
The PAC046AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC046AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 25.4 mm, 76.2 mm EFL, 430-700 nm - PAC046AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 25.4 mm, 76.2 mm EFL, 430-700 nm
PAC046AR.14
Achromatic Doublet Lens, Visible, 25.4 mm, 76.2 mm EFL, 430-700 nm PAC046AR.14
The PAC046AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC046AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaK4 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC046AR.14
Product Name Achromatic Doublet Lens, Visible, 25.4 mm, 76.2 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 72.4 mm (2.85 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 5.2 mm (0.2047 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,650-1000nm - CKV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 30.00 mm EFL - APAC15 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 23.21 mm (0.9138 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 6.4 mm EFL, 650-1000nm - KBX010AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 4.47 mm (0.1760 inch)
Center Thickness 4.96 mm (0.1953 inch)
View Details
Achromatic Doublet Lens, Visible, 25.4 mm, 125 mm EFL, 400-700 nm - PAC055 - Newport MKS
Specs
Lens Type Achromats
Focal Length 122 mm (4.8 inch)
Center Thickness 6.47 mm (0.2546 inch)
View Details